EN
  • EN
  • DE

ADP124ACPZ-3.3-R7

Part No ADP124ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators | IC REG LINEAR 3.3V 500MA 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.23V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 105μA
Maximum Supply Current 280μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Family Part Number ADP124
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713429-ADP124ACPZ-3.3-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP124ACPZ-3.3-R7 CAD Model

Description

The ADP124ACPZ-3.3-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and noise-free voltage supply for sensitive electronic applications. This particular model offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.

Key Features:

  • Fixed Output Voltage: The device provides a steady 3.3V output, which is essential for maintaining the reliability of the system it powers.
  • High Accuracy: The voltage regulator maintains a high level of accuracy, with minimal deviation from the set voltage, ensuring the components it powers perform optimally.
  • Low Dropout: The ADP124ACPZ-3.3-R7 has a low dropout voltage, which means it can continue to provide a regulated output even when the supply voltage is very close to the output voltage.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered devices where power efficiency is crucial.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to prevent damage from overheating.
  • Short-Circuit Protection: It also offers short-circuit protection, which safeguards the regulator and downstream components from potential damage due to shorts.
  • Small Package Size: The compact LFCSP (Lead Frame Chip Scale Package) ensures that it can be used in space-constrained applications without sacrificing performance.

Applications:

The ADP124ACPZ-3.3-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Data communication equipment
  • Sensors and precision analog systems

Conclusion:

Analog Devices Inc.'s ADP124ACPZ-3.3-R7 is a reliable and efficient solution for those in need of a fixed 3.3V voltage regulator. With its precision, low dropout, and robust protection features, it is an excellent choice for designers looking to ensure the stability and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5001 $52.5035
85+ $1.2309 $104.6265
130+ $1.1924 $155.0120
175+ $1.1539 $201.9325
225+ $1.1155 $250.9875
300+ $1.0001 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,220 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess