EN
  • EN
  • DE

ADP122AUJZ-2.8-R7

Part No ADP122AUJZ-2.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.15V @ 300mA
Output Current 300mA
Operating Supply Current 105μA ~ 240μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141143-ADP122AUJZ-2.8-R7
Manufacturer Homepage www.analog.com
Family Name ADP122A
Introduction Date October 27, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP122AUJZ-2.8-R7 CAD Model

Description

Analog Devices Inc. ADP122AUJZ-2.8-R7: High-Performance Low-Dropout Linear Regulator

The ADP122AUJZ-2.8-R7 from Analog Devices Inc. is a state-of-the-art low-dropout (LDO) linear regulator designed to deliver a fixed output of 2.8 volts. This compact and efficient device is an ideal solution for providing stable voltage to sensitive electronic circuits, where noise and power integrity are critical for system performance.

Encased in a small 5-lead TSOT-23 package, the ADP122AUJZ-2.8-R7 offers an optimal balance between footprint and thermal performance, making it suitable for space-constrained applications. The device boasts an impressive low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power losses and improving battery life in portable applications.

With a maximum output current of 300mA, this LDO is capable of powering a wide range of devices, from microcontrollers and analog sensors to RF components and DSPs. The ADP122AUJZ-2.8-R7 also features a low quiescent current, which minimizes power consumption when in standby mode, further extending battery life in portable applications.

Key features of the ADP122AUJZ-2.8-R7 include:

  • Fixed output voltage of 2.8V
  • Low dropout voltage for efficient operation
  • Maximum output current of 300mA
  • Low quiescent current for reduced power consumption
  • High accuracy output voltage for sensitive applications
  • Over-current and over-temperature protection for enhanced reliability
  • No requirement for external capacitors, ensuring a simple and compact design

The device also incorporates several protection features such as over-current protection and thermal overload protection, which safeguard the regulator and the downstream circuitry from damage due to abnormal operating conditions. The absence of the need for external capacitors for stability grants designers the flexibility to use the ADP122AUJZ-2.8-R7 in applications with stringent space requirements without compromising on performance.

Whether it's for portable electronics, medical devices, or industrial control systems, the ADP122AUJZ-2.8-R7 from Analog Devices Inc. offers a reliable and efficient voltage regulation solution that meets the needs of a diverse array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0805 $59.4275
135+ $0.8866 $119.6910
205+ $0.8590 $176.0950
280+ $0.8313 $232.7640
360+ $0.8036 $289.2960
485+ $0.7204 $349.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess