EN
  • EN
  • DE

ADP1052ACPZ-R7

Part No ADP1052ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL CTLR ADV PMBUS 24LFCSP / Power Supply Controller Digital Power Controller 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Digital Power Controller
Voltage - Input 0V ~ 1.6V
Voltage - Supply 3V ~ 3.6V
Current - Supply 33 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADP1052
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1052ACPZ-R7TR,ADP1052ACPZ-R7DKR,ADP1052ACPZ-R7CT,-2735-ADP1052ACPZ-R7CT,2156-ADP1052ACPZ-R7,-2735-ADP1052ACPZ-R7DKR,ADP1052ACPZ-R7TR-ND,ANAANAADP1052ACPZ-R7
Standard Package 1,500
Win Source Part Number 1183989-ADP1052ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1052ACPZ-R7 CAD Model

Description

ADP1052ACPZ-R7: Advanced Digital PWM Controller

The ADP1052ACPZ-R7 is a state-of-the-art digital pulse-width modulation (PWM) controller designed and manufactured by Analog Devices Inc. This innovative component is tailored for high-performance power conversion applications, offering exceptional precision and flexibility to engineers and designers.

Key Features

  • Programmable Digital Architecture: The ADP1052ACPZ-R7 boasts a fully programmable digital control loop, providing unparalleled control over power supply parameters. This allows for optimization of system performance and efficiency.
  • Multi-Phase Capability: It supports multi-phase operation, enabling the use of multiple power stages that can work in tandem to deliver higher power levels with improved thermal management and reduced stress on individual components.
  • Robust Communication Interface: Equipped with a PMBus/I2C-compatible interface, this controller offers comprehensive programmability and real-time system monitoring, which is essential for managing complex power systems.
  • Advanced Protection Features: The ADP1052ACPZ-R7 includes a variety of protection features such as overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and reliability of the power supply and the system it supports.

Applications

The versatility of the ADP1052ACPZ-R7 makes it suitable for a wide range of applications, including:

  • Server and telecom power supplies
  • Industrial and medical power systems
  • High-performance DC-to-DC converters
  • Renewable energy systems, such as solar inverters

Technical Specifications

The ADP1052ACPZ-R7 is available in a compact 32-lead LFCSP package, ensuring a minimal footprint on the PCB. Its operating temperature range spans from -40°C to +125°C, making it suitable for use in harsh environments. Furthermore, this controller is designed for seamless integration with other components, simplifying the design process and reducing time to market for power supply solutions.

Conclusion

With its advanced digital control, comprehensive feature set, and robust communication capabilities, the ADP1052ACPZ-R7 from Analog Devices Inc. represents a cutting-edge solution for modern power management challenges. Whether for industrial, telecommunications, or renewable energy applications, this PWM controller is engineered to deliver high efficiency, reliability, and performance.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess