EN
  • EN
  • DE

ADN8830ACPZ-REEL

Part No ADN8830ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER CNTRLR 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Applications Thermoelectric Cooler
Current - Supply 8mA
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number ADN8830
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377761-ADN8830ACPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADN8830ACPZ-REEL CAD Model

Description

ADN8830ACPZ-REEL - Thermoelectric Cooler (TEC) Controller from Analog Devices Inc.

The ADN8830ACPZ-REEL is a sophisticated Thermoelectric Cooler (TEC) controller IC designed by Analog Devices Inc. to provide precise temperature control for laser diodes, photodiodes, and other temperature-sensitive components. This device is part of a series that is optimized for performance, efficiency, and reliability in a variety of applications, including optical networking, medical equipment, and industrial instrumentation.

Manufactured with Analog Devices' advanced technology, the ADN8830ACPZ-REEL is equipped with a Pulse Width Modulated (PWM) output stage capable of driving a TEC with bidirectional current. This allows for both heating and cooling, ensuring that the target component can be maintained at a stable temperature regardless of external conditions. The controller operates with an input voltage range of 3.0V to 5.5V, making it versatile for use in different circuit configurations.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is surface-mountable, reducing the footprint on the PCB and making it ideal for space-constrained applications. The "REEL" designation indicates that this product is supplied in tape and reel packaging, which is convenient for automated assembly processes used in high-volume production environments.

Key features of the ADN8830ACPZ-REEL include:

  • Integrated TEC controller for closed-loop temperature control
  • High efficiency with PWM output stage
  • Automatic bi-directional operation for both heating and cooling
  • Adjustable gain and bandwidth for optimal stability and response time
  • Low voltage operation, suitable for battery-powered applications
  • Overcurrent protection and thermal shutdown for enhanced safety
  • Compact LFCSP package for reduced space requirements

With its precision temperature control capabilities, the ADN8830ACPZ-REEL is an ideal solution for maintaining the optimal performance of sensitive electronic components. Users can expect improved efficiency, reliability, and longevity of their systems, thanks to the advanced features and robust design of this Analog Devices Inc. product.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess