EN
  • EN
  • DE

ADN8102ACPZ

Part No ADN8102ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LFCSP / Ethernet Controller Interface 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series XStream™
Package Tray
Product Status Active
Applications Ethernet Controller
Interface I2C
Voltage - Supply 1.8V ~ 3.3V
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number ADN8102
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42694-ADN8102ACPZ
Ultra Librarian 3D Model Ultra Librarian ADN8102ACPZ CAD Model

Description

The ADN8102ACPZ is a high-performance X-Point™ crosspoint switch from the esteemed manufacturer Analog Devices Inc. This component is designed to deliver exceptional signal integrity while routing high-speed differential signals. The device is an ideal solution for various applications, including video and communication systems, where a flexible and reliable signal routing is required.

Key Features

  • High-Speed Performance: The ADN8102ACPZ is capable of handling data rates up to 3.2 Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: This device is optimized for low power operation, reducing the overall power consumption of the systems it is integrated into.
  • Flexible Routing: With X-Point™ technology, the ADN8102ACPZ provides versatile routing options, allowing any input to be connected to any output, making it highly adaptable to complex signal routing needs.
  • Signal Conditioning: The crosspoint switch includes signal conditioning features such as programmable equalization and output de-emphasis, ensuring signal integrity over long cables and backplanes.

Applications

The ADN8102ACPZ is suitable for a wide range of applications, such as:

  • Digital video routers and switches
  • KVM (Keyboard, Video, Mouse) switches
  • Data communication and telecommunication systems
  • High-speed backplane and cable interconnects

Technical Specifications

Parameter Value
Part Number ADN8102ACPZ
Data Rate Up to 3.2 Gbps
Power Supply 3.3V
Package 64-LFCSP (9x9mm)

Ordering Information

To order or inquire about the ADN8102ACPZ, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you refer to the latest datasheets and product guides for detailed specifications and application notes.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5267 $59.0534
5+ $24.2270 $121.1350
8+ $23.4700 $187.7600
11+ $22.7128 $249.8408
14+ $21.9558 $307.3812
18+ $19.6844 $354.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess