EN
  • EN
  • DE

ADN4693EBRZ-RL7

Part No ADN4693EBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 200Mbps
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADN4693
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910586-ADN4693EBRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4693EBRZ-RL7 CAD Model

Description

ADN4693EBRZ-RL7 - Low Power, 3.3 V, Full-Duplex, 500 kbps, RS-485/RS-422 Transceivers

The ADN4693EBRZ-RL7 is a state-of-the-art RS-485/RS-422 transceiver from Analog Devices Inc., designed to facilitate robust serial communication in harsh industrial environments. This full-duplex transceiver is capable of handling data rates up to 500 kbps, making it an optimal solution for applications requiring moderate speed data transfer with high noise immunity.

Constructed with Analog Devices' cutting-edge iCoupler® technology, the ADN4693EBRZ-RL7 offers a combination of low power consumption and high performance, operating on a 3.3 V power supply. This transceiver features true fail-safe receiver inputs, which ensure a logic high receiver output when the inputs are open, shorted, or idle, providing additional reliability for your communication systems.

The device is packaged in a compact 8-lead SOIC package and is part of the product's reel packaging variant, denoted by the "RL7" at the end of the product name, indicating that it's supplied in a tape and reel format suitable for automated assembly processes. This packaging is ideal for high-volume production environments.

Key features of the ADN4693EBRZ-RL7 include:

  • Full-duplex RS-485/RS-422 communication
  • Low power operation with 3.3 V supply
  • Data rates up to 500 kbps
  • Extended common-mode range: −7 V to +12 V
  • High ESD protection on RS-485 input/output pins: ±15 kV
  • Thermal shutdown protection
  • Industry-standard 8-lead SOIC footprint
  • RoHS compliant and lead-free

Applications for the ADN4693EBRZ-RL7 are diverse and include industrial control, building automation, factory automation, and any other systems that require a reliable network communication interface resistant to electrical noise and other potential disruptions.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADN4693EBRZ-RL7 is no exception. With its robust feature set and dependable performance, this transceiver is an excellent choice for designers looking to implement a full-duplex RS-485 or RS-422 communication interface in their next project.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6988 $51.6868
26+ $3.8555 $100.2430
41+ $3.7350 $153.1350
56+ $3.6145 $202.4120
72+ $3.4940 $251.5680
96+ $3.1326 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess