EN
  • EN
  • DE

ADN4654BRSZ-RL7

Part No ADN4654BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGT ISO 3750VRMS 2CH LVDS 20SSOP / LVDS Digital Isolator 3750Vrms 2 Channel 1.1Gbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1.1Gbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADN4654
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADN4654BRSZ-RL7CT,505-ADN4654BRSZ-RL7DKR,-2735-ADN4654BRSZ-RL7CT,505-ADN4654BRSZ-RL7TR
Standard Package 500
Win Source Part Number 1152732-ADN4654BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4654BRSZ-RL7 CAD Model

Description

ADN4654BRSZ-RL7 by Analog Devices Inc.

The ADN4654BRSZ-RL7 is a high-performance, low-voltage differential signaling (LVDS) buffer component from Analog Devices Inc., designed to facilitate reliable, high-speed data transmission. This remarkable device is a member of Analog Devices' broad portfolio of interface products, specifically engineered to address the demanding requirements of fast-paced data communication systems.

Key Features

  • Differential Data Transmission: Utilizes LVDS technology to transmit data differentially, enhancing signal integrity and noise immunity in electrically noisy environments.
  • High Data Rates: Supports data rates up to 600 Mbps, making it well-suited for applications requiring fast and accurate data transfer.
  • Low Power Consumption: Operates with a minimal power supply range of 2.375 V to 3.6 V, ensuring energy-efficient performance.
  • Robust ESD Protection: Features electrostatic discharge (ESD) protection on the receiver inputs, safeguarding the device against static damage.
  • Fail-Safe Receiver Outputs: Provides fail-safe receiver outputs that ensure a known state when inputs are shorted or open.
  • Extended Temperature Range: Capable of operating within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The ADN4654BRSZ-RL7 is ideal for a variety of applications where high-speed data transmission is critical. These include:

  • Telecommunications Infrastructure
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Automotive Infotainment and Camera Systems
  • Industrial Control and Automation

Product Packaging

Enclosed in a compact, surface-mount, 16-lead SSOP (Shrink Small Outline Package), the ADN4654BRSZ-RL7 is optimized for space-constrained applications. The "RL7" suffix indicates that this product is available in reel packaging, facilitating efficient assembly during the manufacturing process.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. With the ADN4654BRSZ-RL7, they continue their commitment to providing advanced solutions that meet the ever-evolving needs of technology across various industries.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8135 $71.4405
6+ $19.5393 $117.2358
8+ $18.9287 $151.4296
11+ $18.3181 $201.4991
15+ $17.7075 $265.6125
19+ $15.8757 $301.6383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess