EN
  • EN
  • DE

SSM2019BNZ

Part No SSM2019BNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Self-Contained Audio Preamplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 10 V ~ 36 V, ±5 V ~ 18 V
Features Differential Inputs
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-PDIP
Package 8-DIP (0.300", 7.62mm)
Win Source Part Number 1259408-SSM2019BNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name SSM2019
Introduction Date January 23, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SSM2019BNZ CAD Model

Description

Overview of SSM2019BNZ from Analog Devices Inc.

The SSM2019BNZ is a state-of-the-art audio preamplifier designed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its exceptional sound quality and performance, making it an ideal choice for professional audio applications such as studio mixers, broadcast equipment, and high-end audio preamplification systems.

Key Features

  • Self-Contained Audio Preamplifier: The SSM2019BNZ is a complete microphone preamplifier, requiring minimal external components, which simplifies the design and integration process.
  • Low Noise and Distortion: It boasts an ultra-low noise figure and very low harmonic distortion, ensuring pristine audio signal amplification.
  • Variable Gain Settings: The device offers adjustable gain settings, which can be easily configured to match the needs of various audio sources and recording conditions.
  • High Headroom: With a significant headroom, the SSM2019BNZ can handle a wide dynamic range of input signals without clipping, preserving the integrity of the audio.
  • Phantom Power Capability: It is compatible with microphones that require phantom power, making it versatile for use with a broad range of professional microphones.

Technical Specifications

  • Supply Voltage Range: The device operates over a supply voltage range of ±4 V to ±18 V, accommodating various system power requirements.
  • Package: The SSM2019BNZ comes in a robust 8-lead PDIP package, ensuring reliable connectivity and ease of mounting on circuit boards.

Applications

The Analog Devices SSM2019BNZ preamplifier is ideally suited for high-performance audio applications, including:

  • Studio recording equipment
  • Broadcast audio processing
  • Professional mixing consoles
  • Audio interface preamps
  • Sound reinforcement systems

With its excellent audio quality, versatility, and ease of use, the SSM2019BNZ from Analog Devices Inc. represents a top-tier solution for audio professionals seeking the best in preamplification technology.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Lowest to $4.0541
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess