EN
  • EN
  • DE

ADN2905ACPZ

Part No ADN2905ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK/DATA REC 10.3GBPS 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet IC 10.3Gbps 1 Output 24-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADN2905
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B3
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910575-ADN2905ACPZ
Ultra Librarian 3D Model Ultra Librarian ADN2905ACPZ CAD Model

Description

Product Overview: ADN2905ACPZ by Analog Devices Inc.

The ADN2905ACPZ is a high-performance Continuous Rate Clock and Data Recovery (CDR) IC developed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to provide precise timing extraction and noise filtering for data transmission systems, making it an essential part of communication infrastructure, particularly in high-speed networks.

Key Features

  • Continuous Rate CDR: The ADN2905ACPZ operates over a wide frequency range, making it versatile for various data rates without the need for external rate selection components.
  • Loss of Signal Detection: It includes a built-in loss of signal (LOS) detection feature, which is critical for maintaining the integrity of the communication system.
  • Jitter Filtering: The device exhibits excellent jitter performance, which is crucial for maintaining signal quality over long transmission distances.
  • Low Power Consumption: With an emphasis on energy efficiency, the ADN2905ACPZ is designed to consume minimal power, making it suitable for power-sensitive applications.

Applications

The ADN2905ACPZ is ideal for a variety of high-speed data communication applications, including:

  • Fiber Optic Transceivers and Modules
  • SONET/SDH, Ethernet, and Fibre Channel Systems
  • Backplane and Cable Data Communication Links
  • Test and Measurement Equipment

Product Specifications

The ADN2905ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) and is characterized by the following specifications:

  • Package: 32-Lead LFCSP
  • Temperature Range: -40°C to +85°C operational range, suitable for industrial environments.
  • Supply Voltage: Operates typically at 3.3V.

With its robust feature set and reliable performance, the ADN2905ACPZ from Analog Devices Inc. stands out as a key component for designers and engineers looking to enhance their data communication systems. Its ability to handle a continuous range of data rates with precision and efficiency makes it a versatile choice for modern high-speed networks.

You May Also Be Interested in

Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess