EN
  • EN
  • DE

ADN2891ACPZ-500RL7

Part No ADN2891ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LIMITING 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Voltage - Input Offset 100μV
Operating Supply Current 45mA
Supply Voltage - Operating 2.9 V to 3.6 V
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 113804-ADN2891ACPZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian ADN2891ACPZ-500RL7 CAD Model

Description

The ADN2891ACPZ-500RL7 is a cutting-edge Transimpedance Amplifier (TIA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADN2891 series, which is renowned for its high-speed signal processing capabilities and reliability in demanding applications.

Key Features

  • High Bandwidth: The device offers a high bandwidth that is optimized for 10 Gbps applications, providing fast and accurate signal processing for high-speed data communications.
  • Low Noise: Engineered to deliver low noise performance, the ADN2891ACPZ-500RL7 ensures signal integrity and minimizes errors in data transmission.
  • Adjustable Gain: The TIA features adjustable gain settings, allowing for flexibility and customization based on the specific needs of the application.
  • Automatic Gain Control (AGC): With AGC, the device can maintain a stable output amplitude, which is critical for consistent performance in varying operating conditions.
  • Single Power Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • Surface-Mount Package: The ADN2891ACPZ-500RL7 is available in a compact 3 mm x 3 mm, 16-lead LFCSP package, suitable for space-constrained applications.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it suitable for use in environmentally-sensitive applications.

Applications

The ADN2891ACPZ-500RL7 is ideal for use in a variety of high-speed data communication systems and applications, including:

  • 10 Gigabit Ethernet (10GbE)
  • Fiber Channel
  • Synchronous Optical Networking (SONET)
  • Synchronous Digital Hierarchy (SDH)
  • Optical transceivers and transponders

Conclusion

Analog Devices Inc.'s ADN2891ACPZ-500RL7 represents a blend of performance, flexibility, and reliability, making it a top choice for designers looking to enhance the speed and integrity of their optical communication systems. With its advanced features and robust design, this TIA is poised to meet the demands of next-generation high-speed networks.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3652 $63.6520
23+ $5.2229 $120.1267
35+ $5.0601 $177.1035
48+ $4.8972 $235.0656
62+ $4.7332 $293.4584
82+ $4.2435 $347.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess