EN
  • EN
  • DE

ADN2872ACPZ-RL

Part No ADN2872ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 3.3GB 3.6V 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Laser Driver IC 3.3Gbps Channel 3V ~ 3.6V
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Family Name ADN2872
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADN2872ACPZ-RLTR, ADN2872ACPZ-RLDKR, ADN2872ACPZ-RLCT, ADN2872ACPZRL
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860214-ADN2872ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADN2872ACPZ-RL CAD Model

Description

The ADN2872ACPZ-RL from Analog Devices Inc. is a high-performance, compact limiting amplifier designed to ensure precision and reliability for advanced fiber optic communication systems. This device is specifically engineered to amplify weak signals to a constant output level, making it an essential component for maintaining signal integrity over long distances in optical networks.

Key Features

  • High Gain Bandwidth: The ADN2872ACPZ-RL offers a wide bandwidth that supports data rates up to 11.3 Gbps, making it suitable for high-speed data transmission applications.
  • Excellent Signal Integrity: It provides consistent performance with minimal jitter and signal distortion, ensuring high-quality signal transmission.
  • Low Power Consumption: Designed for efficiency, this limiting amplifier operates with low power dissipation, which is critical for minimizing heat generation in dense electronic assemblies.
  • Adjustable Output Amplitude: The output voltage swing can be adjusted via external resistors, allowing for flexibility in various design requirements.
  • Loss of Signal Detection: The device includes a loss of signal (LOS) detection feature, which is vital for system monitoring and diagnostics.
  • Surface-Mount Package: Packaged in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), the ADN2872ACPZ-RL is designed for space-constrained applications.

Applications

The ADN2872ACPZ-RL is ideal for use in a variety of optical communication systems, including:

  • 10G Ethernet
  • Fiber Channel
  • SONET/SDH
  • Optical transceivers and transponders
  • Active optical cables
  • Data center interconnects

Product Quality and Support

Analog Devices Inc. is renowned for its commitment to high-quality products and customer support. The ADN2872ACPZ-RL is backed by robust technical documentation, application notes, and design resources to assist engineers in integrating this component into their designs seamlessly. With its superior performance and reliability, the ADN2872ACPZ-RL stands as a testament to Analog Devices' expertise in the field of high-speed communication technology.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7997 $63.9985
11+ $10.5024 $115.5264
18+ $10.1744 $183.1392
24+ $9.8464 $236.3136
31+ $9.5184 $295.0704
41+ $8.5331 $349.8571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess