EN
  • EN
  • DE

ADMCF328BR

Part No ADMCF328BR
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 28-Lead Flash Memory DSP Motor Controller with Current Sense / Controller -0.3V to 7V 28-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173028-ADMCF328BR
Popularity Medium
Supply and Demand Status Limited
Family Name ADMCF328
Introduction Date August 05, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADMCF328BR CAD Model

Description

The ADMCF328BR from Analog Devices Inc. is a sophisticated motor control processor designed to cater to the demanding needs of complex motor control applications. This integrated circuit is part of a series of high-performance processors optimized for advanced motor control techniques, providing precision and efficiency in a variety of systems.

Key Features:

  • High Integration: The ADMCF328BR integrates a variety of features into a single chip, which includes a 16-bit fixed-point DSP core, memory, and necessary peripherals. This level of integration simplifies design, reduces board space, and enhances system reliability.
  • Memory: Equipped with on-chip memory, the device ensures fast data processing and efficient operation. The memory architecture is designed to provide optimal speed for motor control algorithms.
  • Advanced Control Algorithms: The processor supports advanced motor control algorithms including vector control and field-oriented control, which are crucial for high-performance applications.
  • Robust Design: With its robust design, the ADMCF328BR is capable of operating in harsh industrial environments, ensuring reliable performance over a wide temperature range.
  • Flexibility: The device offers a high level of programmability, allowing developers to tailor its operation to specific motor types and control requirements.
  • Communication Interfaces: Multiple communication interfaces, such as SPI and UART, enable the ADMCF328BR to easily communicate with other system components or external devices for monitoring and control.

Applications:

The ADMCF328BR is ideal for a wide range of applications where precise motor control is paramount. It is particularly well-suited for:

  • Industrial Drives
  • Automotive Systems
  • Robotics
  • Aerospace and Defense
  • Consumer Electronics

In conclusion, the ADMCF328BR from Analog Devices Inc. stands out as a powerful solution for designers seeking to implement advanced motor control systems with high efficiency, reliability, and performance. Its comprehensive feature set and flexibility make it a valuable component in a multitude of motor control scenarios.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess