EN
  • EN
  • DE

ADMC401BST

Part No ADMC401BST
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 8CH 12BIT MOTCTRL 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Motor Control
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Serial Port
Clock Rate 26MHz
Non-Volatile Memory ROM (6kB)
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ADMC401
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910565-ADMC401BST
Ultra Librarian 3D Model Ultra Librarian ADMC401BST CAD Model

Description

The ADMC401BST from Analog Devices Inc. is a state-of-the-art motor control processor that is specifically designed to manage and optimize the performance of brushless DC (BLDC) motors. This powerful and versatile product offers a comprehensive solution for various applications ranging from industrial automation to electric vehicle powertrains.

Key Features

  • High-Performance DSP Core: At the heart of the ADMC401BST lies a high-speed digital signal processing core that ensures precise control and efficient operation of BLDC motors.
  • Integrated Motor Control Functions: The device comes with built-in functions for PWM generation, rotor position sensing, and current control, which simplify the design and reduce time to market.
  • Flexible Communication Interfaces: It supports multiple communication protocols, including CAN, SPI, and UART, allowing for easy integration with other system components and peripherals.
  • Robust Protection Features: The ADMC401BST includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the motor control system against various fault conditions.
  • Programmable Control: Users can customize the device's operation through firmware, tailoring it to the specific needs of their application.

Applications

  • Industrial automation systems
  • Robotics
  • Electric vehicles
  • Aerospace and defense systems
  • Medical equipment

Technical Specifications

The ADMC401BST operates over a wide supply voltage range and is designed to work in harsh industrial environments. It is available in a robust package that ensures reliable operation even under extreme conditions. With its advanced features and capabilities, the ADMC401BST by Analog Devices Inc. is an excellent choice for designers looking to implement sophisticated motor control solutions with a high degree of precision and efficiency.

Note: For detailed technical specifications, please refer to the ADMC401BST datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess