EN
  • EN
  • DE

ADM869LARQ

Part No ADM869LARQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW HIGH-SIDE P-CH 16QSOP / Power Switch/Driver 2A 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Outputs 6
Output Configuration High Side
Voltage - Load 2.7V ~ 5.5V
Current - Output (Max) 2A
Rds On (Typ) 45mOhm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-QSOP
Package / Case 16-SSOP (0.154", 3.90mm Width)
Base Product Number ADM869L
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558341-ADM869LARQ
Ultra Librarian 3D Model Ultra Librarian ADM869LARQ CAD Model

Description

Analog Devices Inc. ADM869LARQ Microprocessor Supervisory Circuit

The ADM869LARQ from Analog Devices Inc. is a highly reliable microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise voltage monitoring function, ensuring that the system operates within the safe voltage thresholds, thereby enhancing system stability and reliability.

This versatile device integrates several key features that make it an essential component for managing system integrity. The ADM869LARQ offers a reset output during power-up, power-down, and brownout conditions. The reset output remains operational with VCC as low as 1V. This ensures that the microprocessor resets cleanly during power-up or power interruptions, preventing any unpredictable behavior or potential data corruption.

Another notable feature of the ADM869LARQ is its watchdog timer, which can be used to monitor the operation of the microprocessor. If the microprocessor fails to provide a periodic signal to the watchdog input, the ADM869LARQ will issue a system reset, helping to recover from a software lock-up or other faults.

The device also includes a battery backup switching function that automatically switches to a backup battery when the main power supply fails, ensuring continuous operation of critical system functions. The ADM869LARQ's low power consumption makes it ideal for use in portable and battery-powered applications.

With its wide operating temperature range, the ADM869LARQ is suitable for use in various environments and applications. It comes in a robust 16-pin QSOP package, which is compact and space-efficient, allowing it to fit into tight spaces on a PCB.

In summary, the ADM869LARQ from Analog Devices Inc. is a multifunctional supervisory circuit that offers power supply monitoring, microprocessor reset, and battery backup functions. Its reliability and comprehensive feature set make it an excellent choice for safeguarding microprocessor systems against power supply anomalies and ensuring stable and continuous operation.

For additional information, technical specifications, and support documents, please visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1277 $231.4498
96+ $3.0238 $290.2848
128+ $2.7108 $346.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess