EN
  • EN
  • DE

ADM811LART

Part No ADM811LART
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Supervisory Circuit in 4-Lead SOT-143 with DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140991-ADM811LART
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM811LART CAD Model

Description

Analog Devices Inc. ADM811LART Microprocessor Supervisory Circuit

The ADM811LART by Analog Devices Inc. is a robust microprocessor supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a high level of system reliability through its ability to reset a microprocessor during power-up, power-down, and brown-out conditions. The compact size and precision features of this device make it an ideal choice for a wide range of applications, including portable devices, embedded systems, and industrial controls.

Key Features

  • Power Supply Monitoring: The ADM811LART ensures that the microprocessor has reset during power-up, power-down, and brown-out conditions. It monitors the supply voltage and maintains a reset output until the voltage reaches the specified threshold, ensuring stable system startup.
  • Manual Reset Input: A manual reset input is provided, allowing the user to initiate a system reset with an external pushbutton or logic signal.
  • Low Power Consumption: With its low power consumption, the ADM811LART is suitable for battery-operated applications, contributing to the extended battery life of the overall system.
  • Reset Timeout: After the supply voltage exceeds the reset threshold, the device maintains the reset output active for a specified period, allowing the system's power supply and processor to stabilize.
  • Versatile Voltage Threshold Options: The ADM811 is available in several voltage threshold options, accommodating various microprocessor systems and power supply configurations.
  • Compact SOT-143 Package: The small SOT-143 package is ideal for space-constrained applications, without compromising on performance and reliability.

Applications

  • Portable Devices
  • Embedded Systems
  • Industrial Controls
  • Data Communications Equipment
  • Notebooks and Personal Computers

The ADM811LART is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable integrated circuits that enhance the performance and dependability of electronic systems. With its precision monitoring capabilities and low power consumption, this supervisory circuit is an essential component for any application where system integrity is paramount.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4188 $50.2560
295+ $0.3437 $101.3915
455+ $0.3329 $151.4695
625+ $0.3222 $201.3750
805+ $0.3115 $250.7575
1,075+ $0.2792 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess