EN
  • EN
  • DE

ADM811-3TARTZ-RL7

Part No ADM811-3TARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET 3.08V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 077631-ADM811-3TARTZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM811-3TARTZ-RL7 CAD Model

Description

ADM811-3TARTZ-RL7 Voltage Supervisor by Analog Devices Inc.

The ADM811-3TARTZ-RL7 is a robust voltage supervisor designed to maintain system integrity through monitoring power supplies in digital systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device ensures that microprocessors and other sensitive logic circuits operate at optimal levels by resetting these systems during power-up, power-down, and brown-out conditions.

This voltage supervisor is particularly well-suited for portable electronics, such as laptops and mobile devices, where maintaining power levels is crucial for data integrity and device functionality. The ADM811-3TARTZ-RL7 offers a precise monitoring voltage threshold of 3.08V, tailored for systems that operate around the common 3.3V supply level.

The device comes in a compact SOT-143 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for sophisticated electronic systems where space and power are at a premium.

Key features of the ADM811-3TARTZ-RL7 include:

  • An accurate 3.08V threshold voltage for reliable monitoring of 3.3V power supplies.
  • A low power consumption, which is critical for battery-operated devices.
  • An active-low reset output, which remains asserted until the monitored voltage reaches the threshold level and for a specified period after that, ensuring system stability.
  • A built-in manual reset input that allows for a system reset to be initiated by an external signal, providing additional control to the system operator.
  • Guaranteed reset output from VCC = 1V.
  • An operating temperature range of -40°C to +85°C, allowing for use in a wide range of environmental conditions.

The ADM811-3TARTZ-RL7 is a testament to Analog Devices Inc.'s commitment to producing high-quality components that enhance system reliability and performance. With its precise voltage monitoring and reset capabilities, this voltage supervisor is an essential component for any digital system requiring robust power management.

Whether used in consumer electronics, communication devices, or industrial equipment, the ADM811-3TARTZ-RL7 stands out as a versatile and reliable solution for maintaining system integrity through power fluctuations and ensuring the longevity of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7926 $62.7410
80+ $1.4709 $117.6720
125+ $1.4250 $178.1250
170+ $1.3790 $234.4300
220+ $1.3330 $293.2600
290+ $1.1951 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,662 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess