EN
  • EN
  • DE

ADM810MART-REEL

Part No ADM810MART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit in 3-Pin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140981-ADM810MART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM810MART-REEL CAD Model

Description

Product Overview: ADM810MART-REEL from Analog Devices Inc.

The ADM810MART-REEL is a remarkable microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to monitor power supplies in microprocessor systems, providing a significant level of protection and stability. It plays a critical role in ensuring that systems operate within their intended power specifications, thereby enhancing the reliability and longevity of the applications it serves.

Key Features and Benefits

  • Voltage Monitoring: The ADM810MART-REEL is adept at monitoring the system voltage. It features a reset output which remains asserted as long as the VCC remains below a preset threshold. This ensures the system has a stable power-up and power-down.
  • Reset Timeout: Upon detecting a voltage above the acceptable threshold, the device asserts a reset signal for a minimum of 140ms after VCC has risen above the reset threshold. This provides ample time for the system to stabilize before normal operation resumes.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM810MART-REEL consumes a low supply current, making it an ideal choice for power-sensitive applications.
  • High Accuracy: This device offers high accuracy in monitoring the reset threshold voltage, ensuring precise operations and system reliability.
  • Temperature Range: It operates effectively over a wide temperature range, making it suitable for various environments and applications.
  • Form Factor: The ADM810MART-REEL comes in a compact SOT-23 package, allowing for easy integration into space-constrained designs.

Applications

The versatility of the ADM810MART-REEL makes it an excellent choice for a broad array of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Embedded Systems
  • Industrial Controllers
  • Intelligent Instruments

With its robust feature set and dependable performance, the ADM810MART-REEL supervisory circuit is a crucial component for systems requiring precise voltage monitoring and reliable operation. Analog Devices Inc. ensures that this product meets stringent quality standards, delivering both performance and peace of mind to its users.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2243 $67.3458
13+ $9.2100 $119.7300
20+ $8.9224 $178.4480
27+ $8.6348 $233.1396
35+ $8.3472 $292.1520
47+ $7.4832 $351.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess