EN
  • EN
  • DE

ADM803SAKSZ-REEL72

Part No ADM803SAKSZ-REEL72
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140957-ADM803SAKSZ-REEL72
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM803SAKSZ-REEL72 CAD Model

Description

Product Overview: ADM803SAKSZ-REEL72

The ADM803SAKSZ-REEL72 is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This small, robust component is crucial for monitoring power supply voltages in microprocessor systems, helping to ensure reliable operation and system integrity.

Key Features

  • Voltage Monitoring: The device keeps a vigilant eye on the system power supply, providing a reset signal to the host processor whenever the monitored voltage falls below the predefined threshold, ensuring the system resets safely during power-up, power-down, and brown-out conditions.
  • Reset Timeout: It boasts a minimum reset timeout of 140 ms, which provides the processor with ample time to initialize and stabilize during power-up or after a voltage disturbance.
  • Low Power Consumption: With a quiescent current of typically 17 µA, it is an energy-efficient solution, contributing to the overall power conservation of the system it's implemented in.
  • High Accuracy: The ADM803SAKSZ-REEL72 offers a reset threshold accuracy of ±1.5%, allowing for precise voltage monitoring, which is critical for sensitive electronic applications.
  • Package: It comes in a compact SOT-323 package, which is suitable for space-constrained applications.
  • Supply Range: The device supports a wide operating supply range, accommodating various system requirements.

Applications

The ADM803SAKSZ-REEL72 is ideal for a broad range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Industrial and Automotive Systems
  • Data Storage Equipment
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM803SAKSZ-REEL72 is no exception. It is designed to meet the stringent requirements of a wide array of industries and is available in tape and reel packaging (REEL72), facilitating efficient assembly processes for high-volume production.

In summary, the ADM803SAKSZ-REEL72 from Analog Devices Inc. is a versatile, reliable, and efficient solution for voltage monitoring in critical electronic systems, ensuring that devices operate within their intended voltage ranges and providing peace of mind for engineers and product designers.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess