EN
  • EN
  • DE

ADM708TARZ-REEL

Part No ADM708TARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 3.08V WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125231-ADM708TARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM708TARZ-REEL CAD Model

Description

ADM708TARZ-REEL - Voltage Monitoring Microprocessor Supervisory Circuit

The ADM708TARZ-REEL, manufactured by Analog Devices Inc., is a high-performance microprocessor supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection to digital systems by ensuring that the microprocessor is reset to a known state during power-up, power-down, or if a brownout condition occurs. This component is an essential element for maintaining system integrity and preventing potential data corruption or system failures.

With its precision voltage monitoring capability, the ADM708TARZ-REEL monitors the system voltage and maintains a reset output until the system voltage has stabilized at the correct level for a reliable system startup. This reset signal continues to be asserted for a minimum of 200ms after the system voltage exceeds the reset threshold level, ensuring a proper reset pulse width.

The ADM708TARZ-REEL comes in a convenient surface-mount package, specifically in a tape and reel format (REEL suffix), which is suitable for automated assembly processes. It is designed to operate over a wide temperature range, making it an ideal choice for applications that require reliable operation under varying environmental conditions.

Key features of the ADM708TARZ-REEL include:

  • Watchdog timer to ensure the system microprocessor is operating correctly.
  • Manual reset input for triggering a system reset remotely.
  • Low supply current, making it suitable for power-sensitive applications.
  • Reset threshold options to accommodate different system requirements.
  • Wide operating voltage range to support various microprocessor systems.

This supervisory circuit is ideal for use in microprocessor-based systems, such as computers, embedded systems, and industrial controllers, where reliable operation is critical. The ADM708TARZ-REEL ensures that all system components are reset simultaneously and properly during a power-up or brownout event, which is crucial for maintaining system stability and preventing data loss or corruption.

Overall, the ADM708TARZ-REEL by Analog Devices Inc. is a robust and reliable solution for system voltage monitoring and microprocessor supervision, ensuring that your digital systems operate with the highest level of integrity and stability.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7237 $50.6590
150+ $0.6779 $101.6850
230+ $0.6550 $150.6500
330+ $0.6092 $201.0360
430+ $0.5863 $252.1090
535+ $0.5634 $301.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,299 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess