EN
  • EN
  • DE

ADM708ARMZ-REEL

Part No ADM708ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADM708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADM708ARMZ-REELTR,-2735-ADM708ARMZ-REELCT,ADM708ARMZ-REELDKR,2156-ADM708ARMZ-REEL,ADM708ARMZ-REELTR-ND,ADM708ARMZ-REELCT,ANAANAADM708ARMZ-REEL,ADM708ARMZ-REELTR,ADM708ARMZ-REEL-ND,-2735-ADM708ARMZ-REELDKR,-2735-ADM708ARMZ-REELTR-ND
Standard Package 3,000
Win Source Part Number 1021971-ADM708ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM708ARMZ-REEL CAD Model

Description

Product Overview: ADM708ARMZ-REEL by Analog Devices Inc.

The ADM708ARMZ-REEL is a high-performance supervisory circuit produced by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failures due to unstable or failing power. The compact, reliable ADM708ARMZ-REEL is an essential component for applications requiring consistent system monitoring and reset capabilities.

Key Features

  • Power Supply Monitoring: Precisely monitors the system voltage and issues a reset to the microprocessor whenever it detects an out-of-tolerance condition.
  • Reset Timeout: Features an adjustable reset timeout period, allowing designers to tailor the reset signal's duration according to the specific needs of their system.
  • Manual Reset: Includes a manual reset input, providing an external override capability that can be activated to initiate a system reset.
  • Watchdog Timer: Integrates a watchdog timer that must be periodically reset by the processor to avoid triggering a system reset, ensuring that the system does not hang indefinitely.
  • Low Power Consumption: Optimized for low power usage, making it suitable for battery-powered applications where power efficiency is paramount.
  • High Accuracy: Delivers high voltage threshold accuracy, ensuring reliable performance across the specified temperature range.

Applications

  • Computers and Servers
  • Embedded Systems
  • Industrial Equipment
  • Portable/Battery-Powered Devices
  • Communication Systems

Product Specifications

The ADM708ARMZ-REEL comes in a compact MSOP (Mini Small Outline Package) and is part of a tape and reel packaging, making it suitable for automated assembly processes. It operates over a wide temperature range and is characterized by its robustness and longevity in challenging environments. With its precision voltage monitoring and versatile features, the ADM708ARMZ-REEL is an excellent choice for ensuring the reliability and stability of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess