EN
  • EN
  • DE

ADM708ARM-REEL

Part No ADM708ARM-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 4.4V 1 Active High/Active Low/Push-Pull 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172985-ADM708ARM-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM708
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM708ARM-REEL CAD Model

Description

ADM708ARM-REEL by Analog Devices Inc.

The ADM708ARM-REEL is a high-performance supervisory circuit manufactured by Analog Devices Inc., designed to monitor power supply and system health in microprocessor-based systems. This advanced component is crucial for ensuring that electronic devices operate within safe voltage levels and can recover smoothly from power failures.

Key Features:

  • Voltage Monitoring: The ADM708ARM-REEL offers precise monitoring of power supply voltages, ensuring that the system operates within specified voltage thresholds for optimal performance and stability.
  • Power-On Reset: It provides a reliable power-on reset signal to the microprocessor, which is essential for initializing the system correctly upon startup.
  • Manual Reset: A manual reset input allows for system resets to be triggered by external events or user interaction, offering flexibility in system control and troubleshooting.
  • Watchdog Timer: The integrated watchdog timer serves as an autonomous system monitor, which can reset the microprocessor if the system becomes unresponsive or deviates from expected operation.
  • Low Power Consumption: Designed for energy-efficient operations, the ADM708ARM-REEL consumes minimal power, making it suitable for battery-powered and portable applications.
  • Compact Packaging: Available in a compact surface-mount package, this component is ideal for space-constrained applications while ensuring reliability and robustness.

Applications:

The versatility of the ADM708ARM-REEL makes it suitable for a wide range of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Communication equipment

With its precision voltage monitoring and system management features, the ADM708ARM-REEL from Analog Devices Inc. is an essential component for ensuring the reliability and performance of sophisticated electronic systems. Its small footprint and low power consumption make it a practical choice for modern, compact electronic designs requiring vigilant supervision and system integrity.

Ordering Information:

The ADM708ARM-REEL is available on a reel, facilitating automated assembly processes and catering to high-volume production needs. For detailed specifications, pricing, and ordering information, please refer to the Analog Devices Inc. official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9454 $58.3620
65+ $1.5963 $103.7595
100+ $1.5464 $154.6400
135+ $1.4965 $202.0275
175+ $1.4466 $253.1550
235+ $1.2970 $304.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,272 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess