EN
  • EN
  • DE

ADM707ARZ

Part No ADM707ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65 WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117197-ADM707ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM707ARZ CAD Model

Description

Analog Devices Inc. ADM707ARZ Supervisory Circuit

The ADM707ARZ is a specialized supervisory circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) provides essential monitoring and control functions for microprocessor (µP) systems, ensuring reliable operation and protection against system failures.

The ADM707ARZ boasts a range of features that make it ideal for a variety of applications, including computers, controllers, and intelligent instruments. Its primary function is to monitor the power supply voltage and ensure that it remains within acceptable limits for the system's operation. In cases where the supply voltage falls below a preset threshold, the ADM707ARZ generates a reset signal that remains asserted until the voltage returns to an acceptable level and a stabilization period has elapsed. This reset signal ensures that the microprocessor and associated circuitry are reset in a controlled manner, preventing erroneous operation or data corruption.

Key features of the ADM707ARZ include:

  • Watchdog Timer: A built-in watchdog timer that can be activated to monitor the microprocessor's activity. If the µP fails to stroke the watchdog within a preset time frame, the ADM707ARZ assumes a system fault and issues a system reset.
  • Manual Reset Input: The device includes a manual reset input that allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Low Power Consumption: With its low power consumption, the ADM707ARZ is suitable for power-sensitive applications, ensuring minimal impact on the system's power budget.
  • Power Supply Glitch Immunity: The IC is designed to ignore fast transients on the power supply line, which helps to prevent false resets due to noise and other transient events.

The ADM707ARZ comes in a compact SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into space-constrained designs. Its operation over a wide temperature range ensures reliability across various environmental conditions, making it a versatile choice for system designers looking for a robust supervisory solution.

Overall, the ADM707ARZ from Analog Devices Inc. is a reliable and efficient choice for system monitoring, offering the necessary features to maintain system integrity and prevent data loss due to power supply issues or processor malfunctions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6542 $51.1588
34+ $2.9983 $101.9422
52+ $2.9046 $151.0392
72+ $2.8109 $202.3848
93+ $2.7172 $252.6996
124+ $2.4361 $302.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess