EN
  • EN
  • DE

1025FA250-R

Part No 1025FA250-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MNT 250MA 250VAC 125VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 250mA
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 0.1212
Approvals CSA, UL
Nominal Cold Resistance 5 Ohm
Win Source Part Number 051906-1025FA250-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1025FA250-R CAD Model

Description

1025FA250-R - High-Reliability Surface Mount Fuse

The 1025FA250-R is a dependable surface mount fuse designed to protect electronic circuits from potential damage due to overcurrent events. It comes in a convenient 1025 package, offering substantial protection in a compact size.

Features and Benefits

  • Robust Design: Engineered to withstand high-stress environments and provide consistent performance.
  • Quick Response: Fast melting characteristics ensure protection before damage occurs to connected components.
  • Compact Form Factor: Convenient for space-constrained applications.
  • High Precision: Maintaining circuit integrity by collaborating seamlessly with other circuit components.

Applications

  • Power Supply Units
  • Battery Management Systems
  • Home Appliances
  • RF Devices

The fuse represents a blend of advanced protection technology and ease of use, making it an optimal choice for a wide spectrum of applications.

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3329 $67.9974
13+ $9.2989 $120.8857
20+ $9.0078 $180.1560
27+ $8.7179 $235.3833
35+ $8.4269 $294.9415
46+ $7.5549 $347.5254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess