EN
  • EN
  • DE

ADM706SARZ-REEL7

Part No ADM706SARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971507-ADM706SARZ-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM706SARZ-REEL7 CAD Model

Description

Product Overview: ADM706SARZ-REEL7

The ADM706SARZ-REEL7 is a high-performance supervisory circuit manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically designed to monitor power supplies in microprocessor systems, providing a precise way to manage power-on reset and power failure warning functions.

Key Features

  • Power Supply Monitoring: Ensures that the microprocessor has reset properly during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: With its low power design, the ADM706SARZ-REEL7 is suitable for energy-efficient applications, helping to extend the life of battery-powered devices.
  • Reset Output: A reset output stage that can be configured as either an active high or active low, providing versatility in system design.
  • Voltage Monitoring: The device is capable of monitoring a 4.65V threshold, ensuring reliable operation of the system under varying voltage conditions.
  • Watchdog Timer: An onboard watchdog timer adds an extra layer of system reliability by monitoring the system operation and initiating a system reset in case of a software fault.
  • Automatic Power-Fail Detection: Alerts the system in the event of a power failure, allowing for safe shutdown procedures to be initiated.

Applications

The ADM706SARZ-REEL7 is ideal for use in a variety of applications including:

  • Microprocessor systems
  • Computers
  • Controllers
  • Intelligent instruments
  • Portable battery-powered devices

Product Specifications

The ADM706SARZ-REEL7 is offered in a small outline surface mount package, making it suitable for compact PCB layouts. It operates over a wide temperature range, ensuring performance in diverse operating environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust feature set and Analog Devices' reputation for high-quality products, the ADM706SARZ-REEL7 is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8704 $52.2240
145+ $0.7142 $103.5590
220+ $0.6919 $152.2180
300+ $0.6696 $200.8800
390+ $0.6472 $252.4080
520+ $0.5803 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,680 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess