EN
  • EN
  • DE

ADM698ANZ

Part No ADM698ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767945-ADM698ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADM698
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM698ANZ CAD Model

Description

ADM698ANZ - Microprocessor Supervisory Circuit

The ADM698ANZ is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable solution to ensure system integrity during power-up, operation, and power-down states.

Key Features:

  • Precision Voltage Monitoring: The ADM698ANZ offers precise monitoring of power supply voltages, ensuring that the system operates within safe voltage thresholds.
  • Power Supply Glitch Immunity: This device maintains system stability by providing immunity to short duration power supply glitches, which is crucial for maintaining the integrity of the system.
  • Reset Output: A reset output feature is available, which generates a reset signal whenever the VCC supply voltage falls below the minimum VCC threshold. The reset signal helps in reinitializing the microprocessor reliably during power-up, brown-out, and power-down events.
  • Low Power Consumption: With a focus on energy efficiency, the ADM698ANZ is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Watchdog Timer: The integrated watchdog timer ensures that the system will reset if the microprocessor or software becomes unresponsive, enhancing the reliability of the system.

Applications:

The ADM698ANZ is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Controllers
  • Intelligent instruments
  • Automotive systems

Technical Specifications:

  • Package: The device is available in an 8-lead PDIP (Plastic Dual In-line Package).
  • Temperature Range: It operates effectively over a temperature range of -40°C to +85°C, suitable for industrial environments.
  • Supply Voltage: Designed to work with a supply voltage that typically ranges from 4.65V to 5.5V.

The ADM698ANZ represents Analog Devices Inc.'s commitment to providing robust and reliable integrated circuit solutions for critical system monitoring functions. Its precision and low power features make it an excellent choice for safeguarding microprocessor-based systems across a wide range of applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6110 $56.3850
80+ $1.3219 $105.7520
120+ $1.2806 $153.6720
165+ $1.2393 $204.4845
210+ $1.1979 $251.5590
280+ $1.0740 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess