EN
  • EN
  • DE

ADM697AR-REEL

Part No ADM697AR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 3V to 5.5V 16-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Maximum Operating Temperature 85 °C
Max Power Dissipation 600 mW
Max Supply Current 1.95 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1.95 mA
Number of Elements 1
Number of Pins 16
Packaging Tape and Reel
Power Dissipation 600 mW
RoHS Non-Compliant
Threshold Voltage 1.3 V
Watchdog Timer Yes
Win Source Part Number 1043583-ADM697AR-REEL
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM697AR-REEL CAD Model

Description

Product Overview: ADM697AR-REEL

The ADM697AR-REEL is a high-performance, microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is specifically engineered to improve the reliability and efficiency of microprocessor systems by providing monitoring and control functions that are essential for proper system operation.

Key Features:

  • Power Supply Monitoring: The ADM697AR-REEL ensures that the microprocessor is fully operational by monitoring the power supply voltage. It provides a reset output during power-up, power-down, and brownout conditions.
  • Watchdog Timer: This feature helps in detecting and responding to system malfunctions. If the microprocessor fails to provide a periodic signal, the watchdog timer will reset the processor, thus providing an additional layer of system security.
  • Backup Battery Switchover: In the event of a primary power failure, the ADM697AR-REEL automatically switches to a backup battery to maintain power supply integrity.
  • Low Power Consumption: With its low power operation, this component ensures minimal power usage, thereby extending the life of battery-powered devices.
  • Chip Enable Gating: This function gates the chip enable signals to external memory, preventing erroneous data from being written during power-up or power-down sequences.

Applications:

  • Microprocessor Systems
  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Controls
  • Intelligent Instruments

Product Specifications:

The ADM697AR-REEL comes in a compact package and is designed for surface-mount technology, making it suitable for modern, space-constrained electronic assemblies. The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADM697AR-REEL is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the reliability and longevity of this supervisory circuit in their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess