EN
  • EN
  • DE

ADM695AR-EL

Part No ADM695AR-EL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172969-ADM695AR-EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM695AR-EL CAD Model

Description

The ADM695AR-EL is a high-performance microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against power failures and ensuring system reliability.

Key Features

  • Power Supply Monitoring: The ADM695AR-EL actively monitors the system's power supply voltage levels, ensuring they remain within acceptable thresholds for reliable operation.
  • Processor Supervisory Functions: It includes a full suite of supervisory functions such as power-on reset control, watchdog timer, and manual reset capability.
  • Reset Output: The device generates a reset signal whenever the VCC supply voltage falls below the preset threshold, ensuring the microprocessor restarts properly during power-up, power-down, or brown-out conditions.
  • Watchdog Timer: An on-board watchdog timer can be used to monitor the microprocessor activity and initiate a system reset if the processor fails to strobe within a preset time frame.
  • Low Power Consumption: Designed for energy-efficient operation, the ADM695AR-EL consumes minimal power, making it suitable for portable and battery-operated applications.
  • High Accuracy: The voltage monitoring thresholds and watchdog timer are highly accurate, ensuring reliable operation and system protection.
  • Small Form Factor: Available in a compact package, the ADM695AR-EL saves valuable board space and is ideal for use in space-constrained applications.

Applications

The ADM695AR-EL is versatile and can be used in a variety of applications including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Data storage equipment
  • Industrial controllers
  • Portable and battery-operated devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADM695AR-EL is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3125 $60.9375
6+ $16.6667 $100.0002
10+ $16.1459 $161.4590
13+ $15.6250 $203.1250
17+ $15.1042 $256.7714
23+ $13.5417 $311.4591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess