EN
  • EN
  • DE

ADM691AN

Part No ADM691AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC SUPER MPU 4.65 100MA 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADM691
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140902-ADM691AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM691AN CAD Model

Description

The ADM691AN is a high-performance microprocessor supervisory circuit produced by Analog Devices Inc., designed to provide effective power management and monitoring solutions for microprocessor systems. This integrated circuit ensures that the microprocessor and other critical system components operate reliably by monitoring the power supply voltage and providing essential control functions.

Key Features

  • Power Supply Monitoring: The ADM691AN monitors the system's power supply voltage and ensures that it remains within acceptable thresholds for reliable operation. It provides an active-low reset output that is asserted when the supply voltage drops below a preset threshold, preventing the system from operating under potentially damaging undervoltage conditions.
  • Battery Backup Switching: This device includes an automatic backup battery switchover function that seamlessly switches to an external battery when the main power supply fails, ensuring uninterrupted operation of memory and real-time clocks.
  • Watchdog Timer: A built-in watchdog timer ensures that the system does not lock up by requiring periodic resetting from the microprocessor. If the microprocessor fails to reset the watchdog within a preset time frame, the ADM691AN will issue a system reset.
  • Power-On Reset: The ADM691AN generates a reset pulse when the power supply initially turns on, setting the system into a known start-up state and ensuring that the microprocessor and other system components initialize correctly.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with low quiescent current, minimizing the impact on the overall power budget of the system.

Applications

The ADM691AN is ideal for use in a variety of applications where reliable system operation is critical. These include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable Equipment
  • Telecommunications Systems

Product Specifications

The ADM691AN is offered in an 8-pin PDIP (Plastic Dual In-line Package) and is characterized for operation over the -40°C to +85°C temperature range. With its robust feature set, the ADM691AN from Analog Devices Inc. is a reliable choice for system designers looking to enhance the operational stability and integrity of their microprocessor-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8209 $53.4627
7+ $14.6223 $102.3561
11+ $14.1653 $155.8183
15+ $13.7084 $205.6260
19+ $13.2514 $251.7766
26+ $11.8806 $308.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess