The ADM691AARW is a state-of-the-art microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact and reliable component is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against power failures and ensuring system integrity.
Key Features:
- Power Monitoring: The ADM691AARW offers precise monitoring of power supply voltages, ensuring that the microprocessor has a stable and sufficient power supply to operate correctly.
- Power-on Reset Control: Upon power-up, the device generates a reset signal to the microprocessor to ensure that it starts from a clean state, which is essential for the proper initialization of system software and hardware.
- Battery Backup Switching: In the event of a power failure, the ADM691AARW automatically switches to a backup battery, maintaining critical system operations and data integrity.
- Watchdog Timer: The integrated watchdog timer serves as a system fail-safe, providing a reset signal to the microprocessor if it fails to strobe within a preset time frame, indicating a system malfunction or software error.
- Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit operates with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Small Form Factor: The ADM691AARW is available in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, allowing for easy integration into space-constrained designs.
Applications:
The ADM691AARW is versatile and can be used across a wide range of applications, including:
- Microprocessor systems
- Computers and servers
- Embedded systems
- Industrial controls
- Portable equipment
Technical Specifications:
Parameter
Value
Supply Voltage Range
4.65V to 5.5V
Reset Timeout Period
Typically 200ms
Watchdog Timer Timeout
1.6s
Operating Temperature
-40°C to +85°C
Package Type
16-pin SOIC
For developers and engineers looking for a reliable power supply monitoring solution, the ADM691AARW from Analog Devices Inc. offers a feature-rich and dependable choice that can enhance system stability and performance.