EN
  • EN
  • DE

ADM6713RAKSZ-REEL

Part No ADM6713RAKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit in 4-Lead SC70 | IC SUPERVISOR MPU 2.63V SC70-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-82A, SOT-343
Supplier Device Package SC-70-4
Family Part Number ADM6713
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140891-ADM6713RAKSZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6713RAKSZ-REEL CAD Model

Description

Analog Devices Inc. ADM6713RAKSZ-REEL Microprocessor Supervisory Circuit

The ADM6713RAKSZ-REEL is a cutting-edge microprocessor supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to monitor power supplies in microprocessor and digital systems, providing a high degree of reliability and precision. It offers a range of features that ensure system stability and protection, making it an ideal choice for a wide array of applications, including computers, controllers, and intelligent instruments.

The ADM6713RAKSZ-REEL supervisory circuit stands out with its ability to accurately monitor the system voltage. When this voltage drops below a predefined threshold, the device asserts a reset signal that remains active until the system voltage recovers and stabilizes. This reset signal ensures that the microprocessor restarts in a known state, which is critical for preventing system errors and data corruption.

This device also offers a manual reset input, which provides a convenient way to initiate a system reset without the need for cycling the power. This feature is particularly useful for system maintenance or software updates, allowing for a controlled and predictable restart of the system.

The ADM6713RAKSZ-REEL is available in a compact, surface-mount package, making it suitable for space-constrained applications. Its package, labeled as REEL, indicates that it is supplied in tape and reel packaging, which is optimized for automated manufacturing processes, ensuring efficient and cost-effective assembly.

Key features of the ADM6713RAKSZ-REEL include:

  • Precision voltage monitoring to ensure system integrity
  • Manual reset input for user-initiated system resets
  • Active-low reset output, which is asserted when the monitored voltage falls below the threshold
  • Low power consumption, which is essential for battery-powered devices
  • Wide operating temperature range, ensuring reliable performance across diverse environments

Analog Devices Inc. has a reputation for producing high-quality components, and the ADM6713RAKSZ-REEL is no exception. Its robust design and feature set make it an indispensable part of any system that demands consistent operation and protection against power supply anomalies.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6556 $59.0040
190+ $0.6133 $116.5270
295+ $0.5922 $174.6990
425+ $0.5499 $233.7075
550+ $0.5288 $290.8400
685+ $0.5077 $347.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,820 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess