EN
  • EN
  • DE

ADM6713MAKSZ-REEL7

Part No ADM6713MAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 4.38V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 077602-ADM6713MAKSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6713MAKSZ-REEL7 CAD Model

Description

ADM6713MAKSZ-REEL7 - Analog Devices Inc.

The ADM6713MAKSZ-REEL7 is a high-precision supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is crucial for monitoring power supply voltages and ensuring reliable system operation in a wide range of electronic applications.

This supervisory IC is designed to monitor a single system supply voltage and provide a reset signal to the host processor when necessary, ensuring the system operates within safe voltage levels. It is particularly suited for applications that require precise voltage monitoring, such as portable devices, microprocessor and microcontroller systems, and industrial control systems.

Key Features:

  • Voltage Threshold Accuracy: The ADM6713MAKSZ-REEL7 offers impressive accuracy in monitoring voltage thresholds, ensuring dependable system protection against under-voltage conditions.
  • Low Power Consumption: Its design focuses on low power consumption, making it an ideal choice for battery-powered devices where power efficiency is crucial.
  • Reset Timeout: The device features an adjustable reset timeout period, allowing designers to customize the reset de-assertion delay according to specific system requirements.
  • Operating Temperature Range: It operates over a wide temperature range, making it versatile for use in various environmental conditions.
  • Form Factor: The component comes in a compact SOT-23 package, which is beneficial for space-constrained applications.
  • Tape and Reel Packaging: The REEL7 suffix indicates that this product is supplied in a tape and reel format, which is ideal for automated manufacturing processes.

Applications:

  • Portable Electronic Devices
  • Microprocessor/Microcontroller Systems
  • Data Storage Systems
  • Industrial Control Systems
  • Telecommunication Equipment

The ADM6713MAKSZ-REEL7 is a testament to Analog Devices Inc.'s commitment to delivering high-quality and reliable components that enhance system integrity and stability. Its precision voltage monitoring capability, combined with low power consumption and a small footprint, make it an essential component for designers looking to maintain system health in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8694 $56.0820
70+ $1.5339 $107.3730
105+ $1.4860 $156.0300
140+ $1.4380 $201.3200
180+ $1.3901 $250.2180
245+ $1.2463 $305.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess