EN
  • EN
  • DE

ADM6318CY46ARJ-RL7

Part No ADM6318CY46ARJ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 098889-ADM6318CY46ARJ-RL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM6318CY46ARJ-RL7 CAD Model

Description

ADM6318CY46ARJ-RL7: A High-Precision Supervisory IC by Analog Devices Inc.

The ADM6318CY46ARJ-RL7 is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and highly reliable component is engineered to monitor power supplies in digital systems, ensuring that the system voltage remains within operational limits, and providing a reset signal to the host processor whenever necessary.

Featuring a precise factory-set voltage threshold of 4.63V, the ADM6318CY46ARJ-RL7 is ideal for managing 5V power supplies, which are commonly found in a variety of electronic applications. When the monitored supply voltage falls below this threshold, the device asserts a reset signal, which remains asserted for a minimum of 140ms after the supply voltage rises above the reset threshold. This ensures proper system reset and start-up.

The ADM6318CY46ARJ-RL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers who require a high level of integration without sacrificing system stability.

Key features of the ADM6318CY46ARJ-RL7 include:

  • Factory-set reset threshold voltage: 4.63V
  • Minimum reset timeout period: 140ms
  • Low supply current: 3.3µA (typical)
  • Wide operating temperature range: -40°C to +85°C
  • Power supply glitch immunity
  • High accuracy of ±1.5%
  • Reset output stages: Active-low, push-pull

This supervisory IC is particularly useful for portable devices, microprocessor/microcontroller systems, and other digital systems that require a reliable reset mechanism to prevent system errors during power-up, power-down, or brown-out conditions. With its precision voltage monitoring and low power consumption, the ADM6318CY46ARJ-RL7 is an excellent choice for enhancing system reliability and performance.

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent requirements of modern electronic systems, and the ADM6318CY46ARJ-RL7 is no exception. Whether you're designing industrial control systems, consumer electronics, or automotive applications, this supervisory IC can help ensure your system operates smoothly and consistently.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1362 $53.7706
30+ $3.3939 $101.8170
46+ $3.2878 $151.2388
63+ $3.1817 $200.4471
82+ $3.0757 $252.2074
109+ $2.7575 $300.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess