EN
  • EN
  • DE

S-80814ALNP-EAB-T2

Part No S-80814ALNP-EAB-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186625-S-80814ALNP-EAB-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80814ALNP-EAB-T2 CAD Model

Description

The S-80814ALNP-EAB-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage falls below a specified threshold. Its primary function is to protect sensitive components from damage due to undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • CPU voltage monitoring
  • Power management systems
  • Battery-powered devices
  • Industrial control equipment

Features

  • Detection voltage: 1.4V (typical)
  • High-accuracy detection voltage
  • Ultra-low current consumption
  • Small package size (SOT-23-3)
  • Built-in hysteresis characteristics
  • Output form: N-channel open drain

Benefits

  • Prevents system malfunction due to low voltage
  • Extends battery life in portable devices because of its low current consumption.
  • Simplifies circuit design due to integrated features.
  • Saves board space thanks to its compact package.
  • Improves system reliability by providing a reliable reset signal.

Additional Details

The S-80814ALNP-EAB-T2 operates with a typical detection voltage of 1.4V. The built-in hysteresis prevents chattering or oscillations around the threshold voltage, ensuring stable operation. It comes in a small SOT-23-3 package, making it suitable for space-constrained applications. The device features an N-channel open drain output, allowing for flexible interfacing with various microcontrollers and other digital circuits. The ultra-low current consumption is particularly beneficial in battery-powered applications, where minimizing power drain is crucial. The high-accuracy detection voltage ensures precise voltage monitoring, leading to more reliable system protection. This voltage detector is designed to provide a reset signal when the supply voltage drops below the specified detection voltage, preventing the microcontroller or other digital circuitry from operating incorrectly. It offers a simple and reliable solution for voltage monitoring and reset functions, enhancing the overall robustness of electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess