EN
  • EN
  • DE

ADM6306D331ARJZ-R7

Part No ADM6306D331ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Multiple Input Programmable Supervisory ICs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1140839-ADM6306D331ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM6306
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM6306D331ARJZ-R7 CAD Model

Description

The ADM6306D331ARJZ-R7 is a high-performance, precision supervisory circuit from Analog Devices Inc., designed to monitor power supplies in microprocessor systems. It provides a significant level of system reliability and accuracy required in critical applications, ensuring the proper operation of the system under various conditions.

Key Features

  • Voltage Monitoring: This device is adept at monitoring a fixed voltage threshold of 3.3V, making it ideal for safeguarding systems that operate at this common supply voltage.
  • Reset Output: It features an active-low reset output, which remains asserted until the supply voltage reaches the specified threshold, ensuring the system has stabilized before normal operation commences.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM6306D331ARJZ-R7 consumes minimal power, contributing to overall system efficiency.
  • High Accuracy: With a precision voltage threshold and tight reset threshold accuracy, it guarantees reliable monitoring and control of the power supply.
  • Compact Package: It comes in a small, surface-mount package, the SOT-23, which is suitable for space-constrained applications.

Applications

The ADM6306D331ARJZ-R7 is versatile and can be used in a variety of applications where voltage monitoring is critical. These include:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Embedded systems
  • Data storage systems
  • Telecommunication and networking devices

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM6306D331ARJZ-R7
Package / Case SOT-23
Threshold Voltage 3.3V
Output Type Active Low
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

In summary, the ADM6306D331ARJZ-R7 from Analog Devices Inc. is a robust and reliable solution for systems that require accurate monitoring of their power supply to ensure optimal functionality and protection against power-related issues.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6218 $52.9744
19+ $5.4333 $103.2327
29+ $5.2635 $152.6415
40+ $5.0937 $203.7480
51+ $4.9239 $251.1189
68+ $4.4146 $300.1928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,045 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess