ADM489AN Low Power, EIA RS-485 Transceiver
The ADM489AN from Analog Devices Inc. is a high-performance, low-power transceiver designed for bidirectional data communication on multipoint bus transmission lines. It is fully compliant with the EIA RS-485 standard and is optimized for balanced data transmission at rates up to 5 Mbps.
Key Features:
- Interface Type: RS-485
- Data Rate: Up to 5 Mbps
- Operating Supply Voltage: 5V
- Supply Current: 12 mA
- Power Consumption: Low power design for energy efficiency
- Number of Drivers/Receivers: 1/1
- Operating Temperature Range: -40°C to +85°C
- Package Type: PDIP, 8 Pin
- ESD Protection: Features robust ESD protection
The ADM489AN is engineered to operate in harsh environments and is characterized by its extended temperature range, making it suitable for industrial applications. It is designed for balanced data transmission and supports a wide common-mode voltage range, which enhances its reliability in electrically noisy environments.
With its integrated thermal shutdown and short-circuit protection, the ADM489AN ensures safe operation and protection against fault conditions. The device also features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use, making it an excellent choice for power-sensitive applications.
The transceiver's small footprint and the availability of an 8-pin PDIP package allow for easy integration into existing designs, providing designers with a flexible and space-efficient solution for RS-485 communication. Whether used in industrial control, building automation, or networked communication systems, the ADM489AN delivers reliable performance and robust data transmission capabilities.
For engineers and designers looking for a dependable RS-485 transceiver with efficient power usage and strong protective features, the ADM489AN from Analog Devices Inc. offers an ideal solution that balances performance with ruggedness.