EN
  • EN
  • DE

ADM485JNZ1

Part No ADM485JNZ1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Meets EIA RS-485 standard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140817-ADM485JNZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM485JNZ1 CAD Model

Description

Product Overview: ADM485JNZ1 from Analog Devices Inc.

The ADM485JNZ1 is a high-performance, low-power differential line transceiver designed by Analog Devices Inc. to facilitate communication on balanced data transmission lines. This device is part of the ADM485 family and is specifically engineered to operate in bidirectional data communication on multipoint bus transmission lines.

Key Features

  • Interface Type: RS-485/RS-422
  • Data Rate: Up to 5 Mbps
  • Supply Voltage Range: 5V ±10%
  • ESD Protection: ±15kV on the bus pins
  • Number of Drivers/Receivers: 1/1
  • Operating Temperature Range: -40°C to +85°C
  • Package: PDIP-8 (Plastic DIP)

Performance and Durability

The ADM485JNZ1 is designed for balanced data transmission and supports high data rates up to 5 Mbps. With thermal shutdown and short-circuit protection, it ensures reliable performance and durability in challenging environments. The device features a driver and a receiver, which can be enabled independently, offering flexibility in control. It also boasts a high ESD protection level of ±15kV, safeguarding against electrostatic discharge events.

Applications

With its robust feature set, the ADM485JNZ1 is ideal for a variety of applications, including industrial control, building automation, and factory automation. It's also well-suited for applications that require high-speed data communication, such as networking equipment and telecommunications systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM485JNZ1 is no exception. The device is manufactured to the highest standards, ensuring consistent performance and longevity. It is available in a PDIP-8 package, which is widely recognized for its ease of handling and suitability for through-hole mounting techniques.

For engineers and designers looking for a reliable and high-performing differential line transceiver, the ADM485JNZ1 from Analog Devices Inc. offers an excellent solution that meets a broad range of communication requirements.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess