EN
  • EN
  • DE

ADM485EARZ-REEL7

Part No ADM485EARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX HALF DUP RS485/422 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014639-ADM485EARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM485EARZ-REEL7 CAD Model

Description

ADM485EARZ-REEL7 - Low Power, 5 V, RS-485/RS-422 Transceiver

The ADM485EARZ-REEL7 is a robust RS-485/RS-422 transceiver from Analog Devices Inc., designed to facilitate reliable bidirectional data communication on multipoint bus transmission lines. It is a part of the industry-leading portfolio of interface solutions that Analog Devices offers for a wide range of applications, such as industrial control, telecommunications, and data networks.

This transceiver is engineered to operate from a single 5 V power supply, making it suitable for many standard digital systems. With its low power consumption and efficient operation, the ADM485EARZ-REEL7 is an ideal choice for energy-sensitive applications. Additionally, it is fully compliant with the EIA-485 and EIA-422 standards, ensuring compatibility with other compliant devices in the network.

Key features of the ADM485EARZ-REEL7 include:

  • Half-duplex RS-485 and RS-422 communication
  • 5 V powered, low power operation
  • Up to 5 Mbps data rate for high-speed communication
  • Extended temperature range from -40°C to +85°C
  • Thermal shutdown and short-circuit protection
  • Driver differential output capability of ±1.5 V minimum
  • Receiver input sensitivity of ±200 mV
  • Fail-safe receiver inputs (open, short, terminated/idle)

For ease of integration into your designs, the ADM485EARZ-REEL7 is offered in a compact SOIC-8 package. Its small footprint allows for a minimalistic board design, especially useful in space-constrained applications. The REEL7 designation indicates that this product is supplied in a tape and reel format, which is optimal for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume requirements.

Whether you are developing industrial network interfaces, fieldbus systems, or data communication equipment, the ADM485EARZ-REEL7 transceiver from Analog Devices Inc. delivers the reliability and performance needed for critical data transmission tasks. With its robust feature set and proven design, it stands as a superior solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3941 $55.7640
90+ $1.1439 $102.9510
140+ $1.1082 $155.1480
190+ $1.0724 $203.7560
245+ $1.0367 $253.9915
325+ $0.9294 $302.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess