ADM485EARZ-REEL by Analog Devices Inc.
The ADM485EARZ-REEL is a high-performance, low-power, RS-485/RS-422 transceiver designed by Analog Devices Inc. to facilitate robust bidirectional data communications on multipoint bus transmission lines. It is a part of the REEL packaging series, indicating that the product is provided in tape and reel packaging suitable for automated assembly processes, making it an ideal choice for large-scale production environments.
This transceiver is designed to operate from a single 5V power supply, with a current consumption of just 5mA, making it an energy-efficient solution for a variety of applications. It is fully compliant with the EIA-485 and EIA-422 standards, ensuring compatibility with a broad range of industrial communication systems.
The ADM485EARZ-REEL features a differential line driver and a differential input receiver, which work together to provide robust data transmission over long distances and in electrically noisy environments. Its driver has a 3-state output, which allows up to 32 transceivers on the bus, enabling the creation of complex network topologies with many nodes.
With its wide common-mode voltage range and high data rates of up to 5 Mbps, this transceiver is suited for high-speed communication in industrial control systems, building automation, factory automation, and other demanding applications. The device also includes thermal shutdown and short-circuit protection, which enhance the reliability and longevity of the system it is integrated into.
The ADM485EARZ-REEL is available in a narrow 8-lead SOIC package, which ensures a compact footprint on the PCB. Its operating temperature range of -40°C to +85°C allows it to perform reliably in a wide range of environmental conditions.
Analog Devices Inc. is known for its high-quality and precision engineering, and the ADM485EARZ-REEL is no exception. It represents a robust, efficient, and reliable solution for digital communication in challenging industrial settings.
For engineers and system integrators looking for a dependable RS-485/RS-422 transceiver, the ADM485EARZ-REEL from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and durability.