Product Overview: ADM3491EARZ-REEL7
The ADM3491EARZ-REEL7 is a robust, low power, differential line transceiver designed by Analog Devices Inc., a renowned leader in high-performance semiconductors. This device is part of the ADM3491E series and comes in a convenient reel packaging, ideal for automated manufacturing processes.
Key Features
- Interface Type: RS-485/RS-422, providing a balanced data transmission line that is resistant to external noise and long-distance data transmission.
- Data Rate: Capable of achieving up to 3.3 Mbps, making it suitable for high-speed communication requirements.
- Supply Voltage: Operates on a single 3.3V power supply, which helps in reducing the power consumption and is ideal for power-sensitive applications.
- Number of Drivers/Receivers: This device supports 1 Driver and 1 Receiver, allowing for half-duplex communication.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Mounting Type: Surface Mount, which is perfect for modern, compact printed circuit boards.
- Package / Case: The component is enclosed in a 14-SOIC (0.154", 3.90mm Width) package, offering a compact footprint for space-constrained applications.
- ESD Protection: It features on-chip Electrostatic Discharge (ESD) protection, enhancing the durability of the product against static damage.
- Reel Packaging: Supplied in a reel format (REEL7), facilitating efficient assembly during the manufacturing process.
Applications
The ADM3491EARZ-REEL7 is versatile and can be used in various applications, including but not limited to:
- Industrial Control
- Building Automation
- Factory Automation
- Instrumentation and Control Systems
- Telecommunications
Conclusion
With its high-speed data rates, low power consumption, and robust ESD protection, the ADM3491EARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable RS-485/RS-422 transceiver. Its surface-mount package and reel delivery format make it an efficient and compact solution for a wide range of industrial and commercial communication systems.