Product Overview: ADM3491ARZ-REEL7
The ADM3491ARZ-REEL7 is a robust, low power, differential line transceiver designed by Analog Devices Inc. to provide high-speed bidirectional data communication on multipoint bus transmission lines. It is part of the ADM3491 series and comes in a compact, surface-mount package, specifically a 14-SOIC (0.150", 3.90mm Width) form factor. This transceiver is designed for balanced data transmission and complies with the RS-485 and RS-422 standards.
One of the key features of the ADM3491ARZ-REEL7 is its wide data rate capability, supporting up to 3.3 Mbps. This makes it suitable for a variety of applications that require high-speed data transfer, such as industrial control systems, building automation, and networked communication systems. Additionally, it operates over a single 3.3V power supply, which helps in reducing power consumption and makes it a preferred choice for power-sensitive applications.
The device incorporates a differential input/output line driver and a differential input line receiver. Both the driver and the receiver can handle ±12V bus voltage levels, offering robust signal integrity. The receiver has a fail-safe feature that guarantees a known output state when input signals are not present, enhancing the reliability of the system it is integrated into. Furthermore, the ADM3491ARZ-REEL7 features thermal shutdown and short-circuit protection, providing additional layers of safety for the device and the system as a whole.
For ease of deployment, the ADM3491ARZ-REEL7 is available in tape and reel packaging, denoted by the 'REEL7' suffix, making it suitable for automated assembly processes. This packaging facilitates efficient handling and manufacturing, allowing for high-volume production runs.
With its combination of high-speed data transfer, low power operation, and robust protection features, the ADM3491ARZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers looking to implement reliable data communication in industrial and commercial environments.
Key Specifications:
- Interface Type: RS-485, RS-422
- Data Rate: Up to 3.3 Mbps
- Operating Voltage: 3.3V
- Number of Drivers/Receivers: 1/1
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC