The ADM3490AR is a robust, low power, differential line transceiver designed by Analog Devices Inc. to operate using a single 3.3V power supply. This high-speed transceiver is part of the RS-485/RS-422 family and is engineered to achieve high-speed data transmission over long distances and in electrically noisy environments.
Key Features:
- High-Speed Operation: Supports data rates up to 10 Mbps, making it suitable for high-speed serial communication.
- Half-Duplex Interface: Its half-duplex communication capability allows for bidirectional communication on a single pair of wires, reducing the complexity and cost of the cable infrastructure.
- Thermal Shutdown Protection: Comes with a built-in thermal shutdown feature that protects the device from damage due to excessive power dissipation.
- Low Power Consumption: The ADM3490AR is designed for low power operation, which makes it ideal for power-sensitive applications.
- Extended Common-Mode Range: The ±12V common-mode input voltage range is suitable for multi-point applications over long cable runs.
- Failsafe Receiver Inputs: Ensures a known state on the receiver output when the inputs are open or shorted, enhancing data integrity.
Applications:
- Industrial control systems
- Factory automation
- Data acquisition systems
- Building automation
- Networked security cameras
The ADM3490AR is available in a compact SOIC package, which makes it suitable for space-constrained applications. Its integrated ESD protection and specified operation over the industrial temperature range of -40°C to +85°C ensure reliability and robustness in harsh environments. Whether it's used in industrial, commercial, or communication systems, the ADM3490AR by Analog Devices Inc. stands out as a high-performance solution for reliable data communication.