The ADM3312EARU-REEL, by Analog Devices Inc., is a high-performance, low-power, RS-232/V.28 transceiver solution designed to meet the stringent requirements of space-constrained, power-sensitive applications. This integrated circuit is ideal for portable or battery-operated electronics due to its efficient power management and reliable data transmission capabilities.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 460 kbps
- Operating Voltage: 3.0V to 5.5V
- Number of Drivers/Receivers: 3/5
- ESD Protection: ±15kV on Human Body Model
- Low Power Shutdown: Yes
- Operating Temperature Range: -40°C to +85°C
- Package / Case: TSSOP-28
- Mounting Type: Surface Mount
- RoHS: Compliant
Product Advantages
The ADM3312EARU-REEL offers a multitude of advantages for designers and engineers. Its high data rate capability ensures swift and efficient communication between devices, while the integrated electrostatic discharge (ESD) protection provides robustness and reliability in harsh environments. The low power shutdown feature further extends battery life by minimizing power consumption when the transceiver is not in active use.
Applications
With its advanced features and compact footprint, the ADM3312EARU-REEL is well-suited for a wide range of applications, including:
- Portable and battery-powered devices
- Notebook, sub-notebook, and palmtop computers
- Handheld equipment
- Data cable
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the ADM3312EARU-REEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across various operating conditions, which is paramount for mission-critical applications.
Availability
This product is available in a reel format, facilitating efficient assembly for high-volume production environments. The ADM3312EARU-REEL is also RoHS compliant, adhering to environmental standards and regulations.