ADM3311EACPZ-REEL7 - High-Speed, 5 kV Isolated RS-232 Transceiver from Analog Devices Inc.
The ADM3311EACPZ-REEL7 is a state-of-the-art, high-speed RS-232 transceiver from Analog Devices Inc. that offers robust data communication with 5 kV signal isolation, ensuring reliable operation in harsh electrical environments. Designed to meet the stringent demands of industrial and commercial applications, this transceiver is ideal for data transmission where electrical isolation is critical to protect against high voltage spikes and ground loops.
Key Features
- Integrated 5 kV rms Signal Isolation: The device features robust isolation technology, providing protection against high voltage transients and enabling safe data communication.
- High Data Rates: Supports data rates up to 460 kbps, making it suitable for high-speed data acquisition and communication systems.
- Low Power Consumption: With its power-saving modes, the ADM3311EACPZ-REEL7 is optimized for low power operation, making it ideal for battery-powered and portable applications.
- 3.3 V or 5 V Power Supply: The transceiver can operate with either a 3.3 V or 5 V power supply, providing flexibility in a variety of system designs.
- ESD Protection: Features ±15 kV ESD protection on RS-232 input/output lines, safeguarding the device from electrostatic discharges.
- Thermal Shutdown Protection: Inbuilt thermal shutdown circuitry prevents damage from overheating.
- RoHS Compliant: Manufactured with environmentally friendly materials, complying with RoHS standards.
Applications
- Industrial Control Systems
- Isolated Serial Communications
- Data Acquisition Systems
- Medical Equipment
- Point of Sale (POS) Terminals
The ADM3311EACPZ-REEL7 is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), minimizing the footprint on printed circuit boards and making it suitable for space-constrained applications. Its packaging is provided in tape and reel form, denoted by the 'REEL7' suffix, facilitating efficient assembly for high-volume production.
With its combination of high-speed data transfer, signal isolation, and robust protection features, the ADM3311EACPZ-REEL7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the safety and integrity of their serial communication interfaces.