EN
  • EN
  • DE

ADM32O2ARNZ

Part No ADM32O2ARNZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717559-ADM32O2ARNZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM32O2ARNZ CAD Model

Description

The ADM32O2ARNZ is a state-of-the-art precision analog microcontroller from Analog Devices Inc., designed to cater to a wide range of applications requiring high-performance analog processing combined with digital control. This integrated circuit combines the functionality of a high-resolution analog-to-digital converter (ADC), digital-to-analog converter (DAC), multiple input/output ports, and a sophisticated microcontroller on a single chip.

Key Features

  • High-Resolution ADC: The device boasts a multi-channel, high-precision ADC that provides accurate analog signal measurement, making it ideal for sensor interfacing and signal processing applications.
  • Integrated DAC: Its onboard DAC offers fine digital control over analog outputs, which is critical for closed-loop control systems and actuator driving.
  • Advanced Microcontroller: At its core, the ADM32O2ARNZ is powered by a robust microcontroller unit (MCU) that facilitates complex computation, data management, and communication protocols.
  • Multipurpose I/O Ports: A variety of input/output ports enable the device to interface with external components, sensors, and communication modules, enhancing its versatility in system integration.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, which is crucial for battery-powered and energy-sensitive applications.
  • Robust Temperature Range: The ADM32O2ARNZ is capable of operating over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The ADM32O2ARNZ is suitable for a diverse set of applications that include industrial control systems, precision instrumentation, medical devices, and any scenario where accurate analog signal processing is required. Its integration of analog and digital capabilities on a single chip simplifies design, reduces footprint, and enhances system reliability.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM32O2ARNZ is no exception. The device is built to meet the highest standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess