EN
  • EN
  • DE

ADM3232EARNZ

Part No ADM3232EARNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR/LINEDRIVER RS232 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 091286-ADM3232EARNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM3232EARNZ CAD Model

Description

ADM3232EARNZ - RS-232 Line Driver/Receiver

The ADM3232EARNZ is a high-performance, low-power, RS-232 line driver/receiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This integrated circuit is a perfect solution for applications that require reliable data transmission with minimal power consumption. Its ESD protection and low-voltage operation make it an ideal choice for battery-powered and portable devices, as well as for industrial, telecommunications, and computing applications.

Key Features

  • Power Efficiency: The ADM3232EARNZ operates at a single 3.3V supply, which reduces power consumption and makes it suitable for power-sensitive applications.
  • Enhanced ESD Protection: It features a ±15 kV ESD protection on RS-232 input/output lines, safeguarding the device from electrostatic discharges and enhancing system reliability.
  • High Data Rate: With a data rate of up to 250 kbps, the device supports high-speed data communication, which is essential for modern serial communication protocols.
  • Small Footprint: Housed in a compact 16-lead SOIC package, the ADM3232EARNZ saves board space and is suitable for high-density installations.
  • Integrated Charge Pump: The onboard charge pump circuit generates the necessary RS-232 voltage levels from a single power supply, eliminating the need for additional power supplies.
  • Low Shutdown Current: It features a shutdown mode that reduces the supply current to 1 µA, extending battery life in portable applications.

Applications

  • Portable and battery-powered devices
  • Industrial control systems
  • Data communication equipment
  • GPS receivers
  • Point-of-sale (POS) terminals

The ADM3232EARNZ is engineered to provide reliable data communication with minimal power requirements. Its robust protection features and high-speed operation make it a versatile component for a wide range of applications. Whether you are developing a handheld device or a complex industrial system, the ADM3232EARNZ offers a balance of performance, power efficiency, and space-saving design that can meet the needs of your next project.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3466 $53.8640
80+ $1.2614 $100.9120
125+ $1.2188 $152.3500
180+ $1.1335 $204.0300
230+ $1.0909 $250.9070
290+ $1.0483 $304.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,575 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess