ADM3222ARUZ-REEL7 - High-Speed, 2-Channel RS-232/V.28 Interface Device
The ADM3222ARUZ-REEL7 is a robust, high-speed, 2-channel RS-232/V.28 interface device that is designed to meet the stringent EIA/TIA-232-E standards. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this interface IC is perfect for applications that require reliable data transmission with minimal power consumption. The ADM3222ARUZ-REEL7 is supplied on a 7" reel, making it suitable for automated manufacturing processes.
Key Features:
- High Data Rate: Supports data rates up to 460 kbps, ensuring efficient communication for high-speed serial data applications.
- Low Power Consumption: Operates with a low supply current, making it ideal for battery-powered and portable devices.
- Enhanced ESD Protection: Features ±15 kV ESD protection on RS-232 input/output lines, providing robust protection against electrostatic discharge events.
- Wide Supply Voltage Range: Can be powered by a single 3.0 V to 5.5 V supply, offering flexibility in various system designs.
- Integrated Charge Pump: Comes with an onboard charge pump that requires only four small 0.1 μF external capacitors, reducing the overall component count and board space.
- Receiver Hysteresis: Provides 300 mV of hysteresis to improve noise rejection, enhancing data integrity in electrically noisy environments.
- Shutdown Feature: Includes a shutdown mode that reduces power consumption when the device is not in use.
Applications:
- Portable Computing
- Data Acquisition Systems
- Battery-Powered Equipment
- Handheld Devices
- Industrial Control Systems
The ADM3222ARUZ-REEL7 is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. With its combination of high-speed operation, low power requirements, and enhanced protection features, this interface device is the perfect choice for designers looking to build reliable and efficient communication interfaces in their products.
Whether you're developing a new portable device or upgrading an existing industrial system, the ADM3222ARUZ-REEL7 from Analog Devices Inc. provides the performance and reliability you need in a high-speed RS-232/V.28 interface device.