EN
  • EN
  • DE

ADG739BRUZ-REEL7

Part No ADG739BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 2 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG739
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG739BRUZ-REEL7CT, ADG739BRUZ-REEL7TR, ADG739BRUZREEL7, ADG739BRUZ-REEL7DKR, ADG739BRUZ-REEL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846283-ADG739BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG739BRUZ-REEL7 CAD Model

Description

Product Overview: ADG739BRUZ-REEL7 from Analog Devices Inc.

The ADG739BRUZ-REEL7 is a high-performance, CMOS analog multiplexer/demultiplexer manufactured by Analog Devices Inc. This device is a part of the robust ADG739 series, known for its reliability and versatility in various signal switching applications. The ADG739BRUZ-REEL7 is packaged in a convenient tape and reel format, denoted by the suffix "-REEL7," making it ideal for automated manufacturing processes.

Key Features

  • Low On Resistance: The ADG739BRUZ-REEL7 boasts a low on resistance (typically 4 Ω), which minimizes signal attenuation and ensures high-quality signal routing.
  • Single Supply Operation: The device operates from a single 1.8 V to 5.5 V power supply, making it compatible with a wide range of systems and simplifying power management.
  • Dual 2:1 Mux/Demux Configuration: It features a dual 2:1 multiplexer/demultiplexer configuration, providing flexibility in signal routing for both analog and digital signals.
  • Low Power Consumption: With its CMOS construction, the ADG739BRUZ-REEL7 has a low power consumption, which is critical for battery-powered and portable applications.
  • High Bandwidth: The device offers a high bandwidth (>200 MHz), enabling it to handle high-speed signals without significant distortion.
  • RoHS Compliant: Compliance with RoHS standards ensures that the ADG739BRUZ-REEL7 meets environmental and safety regulations.

Applications

The ADG739BRUZ-REEL7 is suited for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Relay replacement

Technical Specifications

The ADG739BRUZ-REEL7 is offered in a TSSOP-16 package, which provides a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments. Its technical specifications and performance make it a suitable choice for designers looking for a high-quality, multipurpose switching solution.

For detailed technical information, datasheets, and support resources, customers should visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5290 $52.2320
19+ $5.3571 $101.7849
29+ $5.1897 $150.5013
40+ $5.0223 $200.8920
52+ $4.8549 $252.4548
69+ $4.3527 $300.3363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,208 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess