The ADM3202ARWZ-REEL is a high-performance, low-power, RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This makes it an ideal solution for portable or space-constrained applications that require reliable communication via the RS-232 protocol.
Key Features
- Low Voltage Operation: Operates from a single 3.3V power supply, which is perfect for battery-powered devices and systems with low power availability.
- High Data Rate: Capable of supporting data rates up to 460 kbps, allowing for high-speed data transmission.
- Enhanced ESD Protection: Features ESD protection to ±15 kV, ensuring robustness and reliability in harsh environments.
- Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+/-12V) from the 3.3V supply, eliminating the need for additional power supplies.
- Power-Down Feature: With a low-power shutdown mode, the device significantly reduces power consumption when not in use.
- Small Footprint: Available in a space-saving 16-lead SOIC wide body package, perfect for compact designs.
Applications
The ADM3202ARWZ-REEL is versatile and can be used in various applications such as:
- Portable Computing
- Low Power Modems
- Battery-Powered Equipment
- Handheld Devices
- Peripherals
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the ADM3202ARWZ-REEL is no exception. This product is designed with the highest standards to ensure excellent performance and durability for the end-user. With its advanced features and robust protection mechanisms, the ADM3202ARWZ-REEL is a reliable choice for designers looking to incorporate RS-232 connectivity into their systems.
Part Number: ADM3202ARWZ-REEL
Manufacturer: Analog Devices Inc.
Package: 16-Lead SOIC (Wide Body)