EN
  • EN
  • DE

ADM3202ARUZ-REEL7

Part No ADM3202ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX DUAL RS-232 3.3V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008995-ADM3202ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Family Name ADM3202
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM3202ARUZ-REEL7 CAD Model

Description

ADM3202ARUZ-REEL7 - Analog Devices Inc.

The ADM3202ARUZ-REEL7 is a high-performance, low-power, RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 3.3V power supply. This makes it ideal for portable or space-constrained applications such as PDAs, laptops, and handheld communication devices. Its low operational voltage also helps to conserve power, extending battery life in portable solutions.

This transceiver is part of Analog Devices' ADM3202 series, which is known for its reliability and robustness in data transmission. The ADM3202ARUZ-REEL7 comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) which is suitable for situations where board space is at a premium.

Featuring two drivers and two receivers, the ADM3202ARUZ-REEL7 can operate at data rates up to 460 kbps, providing high-speed data transfer for a variety of communication protocols. The device also includes a shutdown mode that reduces power consumption when not in active use, further optimizing power efficiency for battery-powered devices.

Protection features are a hallmark of this transceiver, with enhanced electrostatic discharge (ESD) protection up to ±15 kV on the driver and receiver lines. This ensures that the device can withstand the rigors of real-world environments where ESD events are common, protecting the integrity of the data and the longevity of the component.

The ADM3202ARUZ-REEL7 also incorporates a proprietary charge pump circuit that generates the necessary RS-232 voltage levels (+/-12V) from a single 3.3V supply, eliminating the need for additional power supplies and simplifying circuit design. The charge pump requires only four small 0.1 µF external capacitors, which reduces the overall component count and board space.

With its combination of high-speed operation, low-power consumption, small form factor, and robust protection features, the ADM3202ARUZ-REEL7 is an excellent choice for engineers and designers looking for a reliable transceiver for RS-232 communication in portable or space-sensitive applications.

For more detailed specifications and application information, designers are encouraged to consult the ADM3202ARUZ-REEL7 datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7119 $51.3570
75+ $1.4046 $105.3450
115+ $1.3607 $156.4805
155+ $1.3168 $204.1040
200+ $1.2729 $254.5800
265+ $1.1413 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,105 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess