Product Overview: ADM3202ARUZ-REEL by Analog Devices Inc.
The ADM3202ARUZ-REEL is a robust, high-speed, two-channel RS-232/V.28 interface device that operates from a single 3.3V power supply. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to provide reliable data transmission and reception in a variety of communication applications. The ADM3202ARUZ-REEL is part of the REEL packaging series, ensuring efficient handling and manufacturing processes.
Key Features
- High Data Rate: The device supports data rates up to 460 kbps, making it suitable for high-speed serial communication.
- Low Power Consumption: Its low power consumption makes it ideal for battery-powered and portable devices.
- ESD Protection: It features ±15 kV ESD protection on RS-232 input/output lines, providing robust protection against electrostatic discharge events.
- Enhanced Features: The ADM3202ARUZ-REEL includes a shutdown mode that reduces power consumption when not in use, and a two-driver/two-receiver configuration that meets the EIA-232E and CCITT V.28 specifications.
Applications
The ADM3202ARUZ-REEL is versatile and can be used in a variety of applications, including but not limited to:
- Portable Computing
- Low Power Modems
- Communication Equipment
- Battery-Powered Systems
- Handheld Equipment
Product Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V |
| Number of Drivers/Receivers |
2/2 |
| Maximum Data Rate |
460 kbps |
| ESD Protection |
±15 kV |
| Operating Temperature Range |
-40°C to +85°C |
With its combination of high-speed data transfer, low power consumption, and enhanced protection features, the ADM3202ARUZ-REEL by Analog Devices Inc. is a reliable and efficient solution for your RS-232 communication needs.